TDK-Lambda Americas Inc., High Power Division SMD 31A 0.35MOHM Inductor and Choke VLB10050HT-R12M

Description
FIXED IND 120NH 31A 0.35MOHM SMD Product overview: VLB10050HT-R12M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10050HT-R12M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 31A 0.35MOHM SMD Product overview: VLB10050HT-R12M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10050HT-R12M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 31A 0.35MOHM Inductor and Choke - 71-VLB10050HT-R12M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 31A 0.35MOHM Inductor and Choke
71-VLB10050HT-R12M
SMD 31A 0.35MOHM Inductor and Choke 71-VLB10050HT-R12M
FIXED IND 120NH 31A 0.35MOHM SMD Product overview: VLB10050HT-R12M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10050HT-R12M can be used for catalog matching and distributor lookup.

FIXED IND 120NH 31A 0.35MOHM SMD Product overview: VLB10050HT-R12M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10050HT-R12M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17106-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17106-1-ND
Fixed Inductors 445-17106-1-ND
120nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17106-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17106-6-ND
Fixed Inductors 445-17106-6-ND
120nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17106-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17106-2-ND
Fixed Inductors 445-17106-2-ND
120nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 120Nh, Shielded, 31A; Inductance Tdk - 28AH6400 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, Shielded, 31A; Inductance Tdk
28AH6400
Inductor, 120Nh, Shielded, 31A; Inductance Tdk 28AH6400
INDUCTOR, 120NH, SHIELDED, 31A; Inductance:120nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):68A; Product Range:VLB Series; Power Inductor Case:10.2mm x 7mm x 5mm; DC Resistance Max:371µohm; RoHS Compliant: Yes

INDUCTOR, 120NH, SHIELDED, 31A; Inductance:120nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):68A; Product Range:VLB Series; Power Inductor Case:10.2mm x 7mm x 5mm; DC Resistance Max:371µohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLB10050HT-R12M 445-17106-1-ND 28AH6400
Product Name SMD 31A 0.35MOHM Inductor and Choke Fixed Inductors Inductor, 120Nh, Shielded, 31A; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers