The Ceramic Capacitor 700pF 40kV SMD 10% from the UHV series is designed for high voltage applications, such as power supplies and lasers. It features a capacitance of 700pF with a tolerance of ±10%, and a rated voltage of 40kV. The capacitor is constructed with molded type metal screw terminals, facilitating easy mounting. It operates within a temperature range of -30°C to +85°C and is compliant with RoHS directives. The dielectric characteristic is Z5T, indicating stable performance across the specified temperature range. This capacitor is suitable for applications requiring low loss and low distortion factors, making it a reliable choice for high-voltage power circuits.
700pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP CER 700PF 40KV Z5T DISK
CAP CER 700PF 40KV Z5T DISK
CERAMIC CAPACITOR 700PF 40KV SMD 10%; Capacitance:700pF; Voltage(DC):40kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:UHV Series; Series Name:UHV RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 9214359 | 445-2272-ND | UHV-7A | UHV-7A | 33P8644 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 700Pf 40Kv Smd 10%; Capacitance Tdk |
| Applications | Automotive | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors | Requires Holder | Screw | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |