CAP CER 1700PF 30KV Z5T DISK Product overview: UHV-5A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700PF, 30KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1700PF, 30KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-5A can be used for catalog matching and distributor lookup.
1700pF ±10% 30000V (30kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP CER 1700PF 30KV Z5T DISK
MLCC,Z5T,30kVDCV,1.7
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-UHV-5A | 445-2270-ND | UHV-5A | 17T7339 |
| Product Name | 1700PF 30KV Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc,z5T,30Kvdcv,1.7Nf,±10%,-Mm / Bulk Tdk |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0017 microF | 0.0017 microF |