TDK U.S.A. Corporation Ceramic Capacitors UHV-252A

Description
200pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
200pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3906-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3906-ND
Ceramic Capacitors 445-3906-ND
200pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

200pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Single Layer Ceramic Capacitors - 9214343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
9214343
Single Layer Ceramic Capacitors 9214343
TDK UHV-252A

TDK UHV-252A

Supplier's Site
Single Layer Ceramic Capacitors - 7416950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7416950
Single Layer Ceramic Capacitors 7416950
TDK UHV-252A

TDK UHV-252A

Supplier's Site
Cap, Disc, Z5T, 200Pf, 50Kv, Screw; Capacitance Tdk - 77AC3956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5T, 200Pf, 50Kv, Screw; Capacitance Tdk
77AC3956
Cap, Disc, Z5T, 200Pf, 50Kv, Screw; Capacitance Tdk 77AC3956
CAP, DISC, Z5T, 200PF, 50KV, SCREW; Capacitance:200pF; Voltage Rating:50kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

CAP, DISC, Z5T, 200PF, 50KV, SCREW; Capacitance:200pF; Voltage Rating:50kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - UHV-252A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UHV-252A
Ceramic Capacitors UHV-252A
CAP CER 200PF 50KV Z5T DISK

CAP CER 200PF 50KV Z5T DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-3906-ND 9214343 77AC3956 UHV-252A
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Cap, Disc, Z5T, 200Pf, 50Kv, Screw; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Screw Requires Holder
Applications General Purpose; High Voltage Capacitor Automotive General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details