200pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP CER 200PF 40KV Z5T DISK
Ceramic Disc & Plate Capacitor, UHV Series, 200 pF, - 10%, Z5T, 40 kV, Screw RoHS Compliant: Yes
CAP CER 200PF 40KV Z5T DISK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-2262-ND | UHV-242A | 33P8642 | UHV-242A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Disc & Plate Capacitor, Uhv Series, 200 Pf, 10%, Z5T, 40 Kv, Screw Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors | Requires Holder | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |