1400pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP CER 1400PF 20KV Z5T DISK Product overview: UHV-1A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1400PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1400PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-1A can be used for catalog matching and distributor lookup.
CAP, DISC, Z5T, 1400PF, 20KV, SCREW; Capacitance:1400pF; Voltage Rating:20kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes
CAP CER 1400PF 20KV Z5T DISK
CAP CER 1400PF 20KV Z5T DISK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-3902-ND | 60-UHV-1A | 77AC3947 | UHV-1A | UHV-1A |
| Product Name | Ceramic Capacitors | 1400PF 20KV Capacitor | Cap, Disc, Z5T, 1400Pf, 20Kv, Screw; Capacitance Tdk | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Screw | Requires Holder | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |