TDK U.S.A. Corporation 560PF 50KV Capacitor UHV-10A

Description
CAP CER 560PF 50KV Z5T DISK Product overview: UHV-10A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-10A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 560PF 50KV Z5T DISK Product overview: UHV-10A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-10A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560PF 50KV Capacitor
60-UHV-10A
560PF 50KV Capacitor 60-UHV-10A
CAP CER 560PF 50KV Z5T DISK Product overview: UHV-10A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-10A can be used for catalog matching and distributor lookup.

CAP CER 560PF 50KV Z5T DISK Product overview: UHV-10A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-3899-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3899-ND
Ceramic Capacitors 445-3899-ND
560pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

560pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Single Layer Ceramic Capacitors - 9214324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
9214324
Single Layer Ceramic Capacitors 9214324
TDK UHV-10A

TDK UHV-10A

Supplier's Site
Single Layer Ceramic Capacitors - 7416922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7416922
Single Layer Ceramic Capacitors 7416922
TDK UHV-10A

TDK UHV-10A

Supplier's Site
Ceramic Capacitors - UHV-10A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UHV-10A
Ceramic Capacitors UHV-10A
CAP CER 560PF 50KV Z5T DISK

CAP CER 560PF 50KV Z5T DISK

Supplier's Site Datasheet
Capacitor, Mlcc, Z5T, 560Pf, 50Kv, Screw; Capacitance Tdk - 33P8637 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, Z5T, 560Pf, 50Kv, Screw; Capacitance Tdk
33P8637
Capacitor, Mlcc, Z5T, 560Pf, 50Kv, Screw; Capacitance Tdk 33P8637
CAPACITOR, MLCC, Z5T, 560PF, 50KV, SCREW; Capacitance:560pF; Voltage(DC):50kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:UHV Series; Series Name:UHV RoHS Compliant: Yes

CAPACITOR, MLCC, Z5T, 560PF, 50KV, SCREW; Capacitance:560pF; Voltage(DC):50kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:UHV Series; Series Name:UHV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-UHV-10A 445-3899-ND 9214324 UHV-10A 33P8637
Product Name 560PF 50KV Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, Z5T, 560Pf, 50Kv, Screw; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Heavy Duty / Electric Power Capacitors Requires Holder Screw
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details