TDK U.S.A. Corporation Fixed Inductors TSL1315RA-150K4R5-PF

Description
15µH Unshielded Inductor 4.5A 28mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15µH Unshielded Inductor 4.5A 28mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3723-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3723-3-ND
Fixed Inductors 445-3723-3-ND
15µH Unshielded Inductor 4.5A 28mOhm Max Radial, Vertical Cylinder

15µH Unshielded Inductor 4.5A 28mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
15UH 4.5A 28 MOHM Inductor and Choke - 71-TSL1315RA-150K4R5-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 4.5A 28 MOHM Inductor and Choke
71-TSL1315RA-150K4R5-PF
15UH 4.5A 28 MOHM Inductor and Choke 71-TSL1315RA-150K4R5-PF
FIXED IND 15UH 4.5A 28 MOHM TH Product overview: TSL1315RA-150K4R5-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 4.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 4.5A, 28 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL1315RA-150K4R5 -PF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.5A 28 MOHM TH Product overview: TSL1315RA-150K4R5-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 4.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 4.5A, 28 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL1315RA-150K4R5-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3723-3-ND 71-TSL1315RA-150K4R5-PF
Product Name Fixed Inductors 15UH 4.5A 28 MOHM Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers