TDK U.S.A. Corporation Fixed Inductors TSL1112RA-330K2R3-PF

Description
33µH Unshielded Inductor 2.3A 62mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33µH Unshielded Inductor 2.3A 62mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3769-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3769-3-ND
Fixed Inductors 445-3769-3-ND
33µH Unshielded Inductor 2.3A 62mOhm Max Radial, Vertical Cylinder

33µH Unshielded Inductor 2.3A 62mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
33UH 2.3A 62 MOHM Inductor and Choke - 71-TSL1112RA-330K2R3-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 2.3A 62 MOHM Inductor and Choke
71-TSL1112RA-330K2R3-PF
33UH 2.3A 62 MOHM Inductor and Choke 71-TSL1112RA-330K2R3-PF
FIXED IND 33UH 2.3A 62 MOHM TH Product overview: TSL1112RA-330K2R3-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.3A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.3A, 62 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL1112RA-330K2R3 -PF can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.3A 62 MOHM TH Product overview: TSL1112RA-330K2R3-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.3A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.3A, 62 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL1112RA-330K2R3-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - TSL1112RA-330K2R3-PF
1114662-TSL1112RA-330K2R3-PF
Fixed Inductors - TSL1112RA-330K2R3-PF 1114662-TSL1112RA-330K2R3-PF
Manufacturer: TDK Corporation Win Source Part Number: 1114662-TSL1112RA-33 0K2R3-PF Packaging: AMMO PACKAGE Current Rating: 2.3A Inductance: 33μH Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Tolerance: ±10% Current - Saturation: 2.8A Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 7MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 62 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1114662-TSL1112RA-330K2R3-PF
Packaging: AMMO PACKAGE
Current Rating: 2.3A
Inductance: 33μH
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Tolerance: ±10%
Current - Saturation: 2.8A
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 7MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 62 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3769-3-ND 71-TSL1112RA-330K2R3-PF 1114662-TSL1112RA-330K2R3-PF
Product Name Fixed Inductors 33UH 2.3A 62 MOHM Inductor and Choke Fixed Inductors - TSL1112RA-330K2R3-PF
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole Through Hole Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0620 ohms 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details