TDK Corporation Fixed Inductors - TSL1112RA-222J TSL1112RA-222J

Description
Manufacturer: TDK Corporation Win Source Part Number: 742824-TSL1112RA-222 J Manufacturer Homepage: www.tdk.com Reference case: DIP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 742824-TSL1112RA-222 J Manufacturer Homepage: www.tdk.com Reference case: DIP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - TSL1112RA-222J
742824-TSL1112RA-222J
Fixed Inductors - TSL1112RA-222J 742824-TSL1112RA-222J
Manufacturer: TDK Corporation Win Source Part Number: 742824-TSL1112RA-222 J Manufacturer Homepage: www.tdk.com Reference case: DIP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 742824-TSL1112RA-222J
Manufacturer Homepage: www.tdk.com
Reference case: DIP
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now
Inductor and Choke - 71-TSL1112RA-222J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-TSL1112RA-222J
Inductor and Choke 71-TSL1112RA-222J
Product overview: TSL1112RA-222J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL1112RA-222J can be used for catalog matching and distributor lookup.

Product overview: TSL1112RA-222J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL1112RA-222J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 742824-TSL1112RA-222J 71-TSL1112RA-222J
Product Name Fixed Inductors - TSL1112RA-222J Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details