TDK U.S.A. Corporation 47UH 940MA 170 MOHM Inductor and Choke TSL0709RA-470KR94-PF

Description
FIXED IND 47UH 940MA 170 MOHM TH Product overview: TSL0709RA-470KR94-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 940MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 940MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0709RA-470KR94 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 940MA 170 MOHM TH Product overview: TSL0709RA-470KR94-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 940MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 940MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0709RA-470KR94 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UH 940MA 170 MOHM Inductor and Choke - 71-TSL0709RA-470KR94-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 940MA 170 MOHM Inductor and Choke
71-TSL0709RA-470KR94-PF
47UH 940MA 170 MOHM Inductor and Choke 71-TSL0709RA-470KR94-PF
FIXED IND 47UH 940MA 170 MOHM TH Product overview: TSL0709RA-470KR94-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 940MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 940MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0709RA-470KR94 -PF can be used for catalog matching and distributor lookup.

FIXED IND 47UH 940MA 170 MOHM TH Product overview: TSL0709RA-470KR94-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 940MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 940MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0709RA-470KR94-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6506-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6506-3-ND
Fixed Inductors 445-6506-3-ND
47µH Unshielded Inductor 940mA 170mOhm Max Radial, Vertical Cylinder

47µH Unshielded Inductor 940mA 170mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-TSL0709RA-470KR94-PF 445-6506-3-ND
Product Name 47UH 940MA 170 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole Through Hole
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Cut Tape (CT) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details