TDK U.S.A. Corporation Fixed Inductors TSL0709RA-331KR36-PF

Description
330µH Unshielded Inductor 360mA 1.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Inductor 360mA 1.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6504-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6504-3-ND
Fixed Inductors 445-6504-3-ND
330µH Unshielded Inductor 360mA 1.1Ohm Max Radial, Vertical Cylinder

330µH Unshielded Inductor 360mA 1.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6504-3-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers