TDK Corporation RF Multiplexers TPX255950MT-7089A1

Description
MULTILAYER TRIPLEXER FOR LTE/5GH
Datasheet
Description
MULTILAYER TRIPLEXER FOR LTE/5GH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - TPX255950MT-7089A1 - ODG (Origin Data Global)
Shenzhen, China
RF Multiplexers
TPX255950MT-7089A1
RF Multiplexers TPX255950MT-7089A1
MULTILAYER TRIPLEXER FOR LTE/5GH

MULTILAYER TRIPLEXER FOR LTE/5GH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TPX255950MT-7089A1
Product Name RF Multiplexers
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4730-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details
2 suppliers