TDK Corporation RF Multiplexers TPX205950MT-7110A1

Description
RF TRIPLEXER 2.45/5.425GHZ 0805
Datasheet
Description
RF TRIPLEXER 2.45/5.425GHZ 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - TPX205950MT-7110A1 - ODG (Origin Data Global)
Shenzhen, China
RF Multiplexers
TPX205950MT-7110A1
RF Multiplexers TPX205950MT-7110A1
RF TRIPLEXER 2.45/5.425GHZ 0805

RF TRIPLEXER 2.45/5.425GHZ 0805

Supplier's Site Datasheet
RF and Wireless - RF Multiplexers - TPX205950MT-7110A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Multiplexers
TPX205950MT-7110A1
RF and Wireless - RF Multiplexers TPX205950MT-7110A1
RF TRIPLEXER 2.45/5.425GHZ 0805

RF TRIPLEXER 2.45/5.425GHZ 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TPX205950MT-7110A1 TPX205950MT-7110A1
Product Name RF Multiplexers RF and Wireless - RF Multiplexers
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4760-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - 4823-NRF54L05-QDAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details