FIXED IND 47NH 8A 7 MOHM SMD
FIXED IND 47NH 8A 7 MOHM SMD
FIXED IND 47NH 8A 7 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-TMS252012ALM-47NNTAADKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |