TDK U.S.A. Corporation Fixed Inductors TMS252012ALM-3R3MTAA

Description
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TMS252012ALM-3R3MTAACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TMS252012ALM-3R3MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TMS252012ALM-3R3MTAATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors TMS252012ALM-3R3MTAA
FIXED IND 3.3UH 2A 140 MOHM SMD

FIXED IND 3.3UH 2A 140 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TMS252012ALM-3R3MTAACT-ND TMS252012ALM-3R3MTAA
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details