TDK U.S.A. Corporation 130UH Pulse Transformer TLA-3T106LF

Description
TRANSFORMR LAN 1:1TR 130UH 16SOP Product overview: TLA-3T106LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 130UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T106LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMR LAN 1:1TR 130UH 16SOP Product overview: TLA-3T106LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 130UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T106LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130UH Pulse Transformer - 166-TLA-3T106LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130UH Pulse Transformer
166-TLA-3T106LF
130UH Pulse Transformer 166-TLA-3T106LF
TRANSFORMR LAN 1:1TR 130UH 16SOP Product overview: TLA-3T106LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 130UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T106LF can be used for catalog matching and distributor lookup.

TRANSFORMR LAN 1:1TR 130UH 16SOP Product overview: TLA-3T106LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 130UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T106LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - TLA-3T106LF - 1268603-TLA-3T106LF - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TLA-3T106LF
1268603-TLA-3T106LF
Pulse Transformers - TLA-3T106LF 1268603-TLA-3T106LF
Manufacturer: TDK Corporation Win Source Part Number: 1268603-TLA-3T106LF Series: TLA Packaging: Tray Transformer Type: LAN Inductance: 130μH Mounting: SMD Size: 0.457" L x 0.268" W (11.60mm x 6.80mm) Family Name: TLA Categories: Transformers Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): ALT4532M-201-T001; Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1268603-TLA-3T106LF
Series: TLA
Packaging: Tray
Transformer Type: LAN
Inductance: 130μH
Mounting: SMD
Size: 0.457" L x 0.268" W (11.60mm x 6.80mm)
Family Name: TLA
Categories: Transformers
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.232" (5.90mm)
Alternative Parts (Cross-Reference): ALT4532M-201-T001;
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
TLA-3T106LF
Transformers - Pulse Transformers TLA-3T106LF
TRANSFORMR LAN 1:1TR 130UH 16SOP

TRANSFORMR LAN 1:1TR 130UH 16SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-TLA-3T106LF 1268603-TLA-3T106LF TLA-3T106LF
Product Name 130UH Pulse Transformer Pulse Transformers - TLA-3T106LF Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 107X - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
7 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3920 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 300 volts
Output Voltage 120 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details