Coilcraft, Inc. High Frequency Current Sense Transformers CS4100V-01L

Description
For use at frequencies up to 1000 kHz Incorporates current and sense windings in one small, encapsulated package Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance Samples of all values plus sensor-only versions available in Coilcraft Designer's Kit P403
Request a Quote
Description
For use at frequencies up to 1000 kHz Incorporates current and sense windings in one small, encapsulated package Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance Samples of all values plus sensor-only versions available in Coilcraft Designer's Kit P403
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS4100V-01L is a high-frequency current sense transformer designed for use up to 1 MHz, with a 1:100 turns ratio and a secondary inductance of 20 mH measured at 15.75 kHz. It has a maximum primary DCR of 1.4 ohms, supports a secondary volt-time product of 298 Vµsec, and is rated for a maximum sensed current of 35 A with a terminating resistance of 2.9 ohms to produce a 1 V output. The transformer provides 3750 Vrms isolation between windings and meets UL/CSA/IEC 60950 Reinforced Insulation requirements with 3 mm creepage and clearance. It is encapsulated, weighs 8.8 to 9.3 grams, and uses tin-silver over copper terminations. Packaging is sold in tubes of 29 units.

Datasheet Summary
Powered by GS/AI

The CS4100V-01L is a high-frequency current sense transformer designed for use up to 1 MHz, with a 1:100 turns ratio and a secondary inductance of 20 mH measured at 15.75 kHz. It has a maximum primary DCR of 1.4 ohms, supports a secondary volt-time product of 298 Vµsec, and is rated for a maximum sensed current of 35 A with a terminating resistance of 2.9 ohms to produce a 1 V output. The transformer provides 3750 Vrms isolation between windings and meets UL/CSA/IEC 60950 Reinforced Insulation requirements with 3 mm creepage and clearance. It is encapsulated, weighs 8.8 to 9.3 grams, and uses tin-silver over copper terminations. Packaging is sold in tubes of 29 units.

Suppliers

Company
Product
Description
Supplier Links
High Frequency Current Sense Transformers - CS4100V-01L - Coilcraft, Inc.
Cary, IL, USA
High Frequency Current Sense Transformers
CS4100V-01L
High Frequency Current Sense Transformers CS4100V-01L
For use at frequencies up to 1000 kHz Incorporates current and sense windings in one small, encapsulated package Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance Samples of all values plus sensor-only versions available in Coilcraft Designer's Kit P403
  • For use at frequencies up to 1000 kHz
  • Incorporates current and sense windings in one small, encapsulated package
  • Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance
  • Samples of all values plus sensor-only versions available in Coilcraft Designer's Kit P403
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CS4100V-01L
Product Name High Frequency Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HPH5-0155 HPH5-0155LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-50D3SL FCT1-50D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-33L2SL FCT1-33L2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
3 Watt PoE Transformers for TI LM5070 - C1591-AL C1591-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details