TDK-Lambda Americas Inc., High Power Division AC DC Converters TL100048

Description
Front End AC DC Converters 1 Output 48V 20A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 48V 20A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1646-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1646-ND
AC DC Converters 285-1646-ND
Front End AC DC Converters 1 Output 48V 20A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 48V 20A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 1Kw, 20A, 48V; Power Supply Approvals Tdk-Lambda - 04M4617 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1Kw, 20A, 48V; Power Supply Approvals Tdk-Lambda
04M4617
Ac-Dc Converter, Rack Mount, 1 O/p, 1Kw, 20A, 48V; Power Supply Approvals Tdk-Lambda 04M4617
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1KW, 20A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:20A; Product Range:-; Height:87.63mm RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1KW, 20A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:20A; Product Range:-; Height:87.63mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-1646-ND 04M4617
Product Name AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 1Kw, 20A, 48V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature -40 to 75 C (-40 to 167 F)
Regulatory Compliance ROHS COMP RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
AC-DC Power Supplies - CUS150M-24/F - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details