TDK-Lambda Americas Inc., High Power Division AC DC Converters TH120012

Description
Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1639-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1639-ND
AC DC Converters 285-1639-ND
Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 1.2Kw, 100A, 12V; Power Supply Approvals Tdk-Lambda - 10K0694 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1.2Kw, 100A, 12V; Power Supply Approvals Tdk-Lambda
10K0694
Ac-Dc Converter, Rack Mount, 1 O/p, 1.2Kw, 100A, 12V; Power Supply Approvals Tdk-Lambda 10K0694
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.2KW, 100A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.2kW; Output Current Max:100A; Product Range:-; Height:1.69" RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.2KW, 100A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.2kW; Output Current Max:100A; Product Range:-; Height:1.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-1639-ND 10K0694
Product Name AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 1.2Kw, 100A, 12V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
Unlock Full Specs
to access all available technical data