TDK U.S.A. Corporation Thin Film Capacitors TFSQ0402C0H1C2R7WT

Description
2.7pF Thin Film Capacitor 16V 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.7pF Thin Film Capacitor 16V 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 445-7142-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
445-7142-2-ND
Thin Film Capacitors 445-7142-2-ND
2.7pF Thin Film Capacitor 16V 01005 (0402 Metric)

2.7pF Thin Film Capacitor 16V 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - TFSQ0402C0H1C2R7WT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
TFSQ0402C0H1C2R7WT
Capacitors - Thin Film Capacitors TFSQ0402C0H1C2R7WT
CAP THIN FILM 2.7PF 16V 01005

CAP THIN FILM 2.7PF 16V 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 445-7142-2-ND TFSQ0402C0H1C2R7WT
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details