TDK Corporation RF and Wireless - RF Directional Coupler TFSC06054125-2120A1X

Description
THIN-FILM DIRECTIONLA COUPLER FO
Datasheet
Description
THIN-FILM DIRECTIONLA COUPLER FO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - TFSC06054125-2120A1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
TFSC06054125-2120A1X
RF and Wireless - RF Directional Coupler TFSC06054125-2120A1X
THIN-FILM DIRECTIONLA COUPLER FO

THIN-FILM DIRECTIONLA COUPLER FO

Supplier's Site
RF Directional Coupler - TFSC06054125-2120A1X - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
TFSC06054125-2120A1X
RF Directional Coupler TFSC06054125-2120A1X
THIN-FILM DIRECTIONLA COUPLER FO

THIN-FILM DIRECTIONLA COUPLER FO

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TFSC06054125-2120A1X TFSC06054125-2120A1X
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
Package Type 0202 (0505 Metric), 4 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9161-LACA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2200 MHz
Data Rate 8000 kbps
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4745-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details