TDK Corporation RF Directional Coupler - TFSC06054125-2113A1X TFSC06054125-2113A1X

Description
Manufacturer: TDK Corporation Win Source Part Number: 727764-TFSC06054125- 2113A1X Packaging: Reel Family Name: TFSC06054125-2113A1X Categories: RF/IF and RFID Supplier Device Package: 0202 Manufacturer Package: 0202 (0505 Metric), 4 PC Pad ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 727764-TFSC06054125- 2113A1X Packaging: Reel Family Name: TFSC06054125-2113A1X Categories: RF/IF and RFID Supplier Device Package: 0202 Manufacturer Package: 0202 (0505 Metric), 4 PC Pad ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - TFSC06054125-2113A1X - 727764-TFSC06054125-2113A1X - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - TFSC06054125-2113A1X
727764-TFSC06054125-2113A1X
RF Directional Coupler - TFSC06054125-2113A1X 727764-TFSC06054125-2113A1X
Manufacturer: TDK Corporation Win Source Part Number: 727764-TFSC06054125- 2113A1X Packaging: Reel Family Name: TFSC06054125-2113A1X Categories: RF/IF and RFID Supplier Device Package: 0202 Manufacturer Package: 0202 (0505 Metric), 4 PC Pad ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 727764-TFSC06054125-2113A1X
Packaging: Reel
Family Name: TFSC06054125-2113A1X
Categories: RF/IF and RFID
Supplier Device Package: 0202
Manufacturer Package: 0202 (0505 Metric), 4 PC Pad
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 727764-TFSC06054125-2113A1X
Product Name RF Directional Coupler - TFSC06054125-2113A1X
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details