TDK U.S.A. Corporation Fixed Inductors TFM322512ALMAR68MTAA

Description
680nH Shielded Thin Film Inductor 4.4A 30mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Shielded Thin Film Inductor 4.4A 30mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM322512ALMAR68MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Thin Film Inductor 4.4A 30mOhm Max 1210 (3225 Metric)

680nH Shielded Thin Film Inductor 4.4A 30mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMAR68MTAACT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Thin Film Inductor 4.4A 30mOhm Max 1210 (3225 Metric)

680nH Shielded Thin Film Inductor 4.4A 30mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMAR68MTAATR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Thin Film Inductor 4.4A 30mOhm Max 1210 (3225 Metric)

680nH Shielded Thin Film Inductor 4.4A 30mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 680Nh, Thin-Film, 6.1A Rohs Compliant Tdk - 30AJ8421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Thin-Film, 6.1A Rohs Compliant Tdk
30AJ8421
Inductor, 680Nh, Thin-Film, 6.1A Rohs Compliant Tdk 30AJ8421
INDUCTOR, 680NH, THIN-FILM, 6.1A ROHS COMPLIANT: YES

INDUCTOR, 680NH, THIN-FILM, 6.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM322512ALMAR68MTAADKR-ND 30AJ8421
Product Name Fixed Inductors Inductor, 680Nh, Thin-Film, 6.1A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details