TDK U.S.A. Corporation Fixed Inductors TFM322512ALMAR47MTAA

Description
470nH Shielded Thin Film Inductor 5.3A 21mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Shielded Thin Film Inductor 5.3A 21mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM322512ALMAR47MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Thin Film Inductor 5.3A 21mOhm Max 1210 (3225 Metric)

470nH Shielded Thin Film Inductor 5.3A 21mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMAR47MTAACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Thin Film Inductor 5.3A 21mOhm Max 1210 (3225 Metric)

470nH Shielded Thin Film Inductor 5.3A 21mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMAR47MTAATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Thin Film Inductor 5.3A 21mOhm Max 1210 (3225 Metric)

470nH Shielded Thin Film Inductor 5.3A 21mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 470Nh, Thin-Film, 6.1A Rohs Compliant Tdk - 30AJ8420 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Thin-Film, 6.1A Rohs Compliant Tdk
30AJ8420
Inductor, 470Nh, Thin-Film, 6.1A Rohs Compliant Tdk 30AJ8420
INDUCTOR, 470NH, THIN-FILM, 6.1A ROHS COMPLIANT: YES

INDUCTOR, 470NH, THIN-FILM, 6.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM322512ALMAR47MTAADKR-ND 30AJ8420
Product Name Fixed Inductors Inductor, 470Nh, Thin-Film, 6.1A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details