TDK U.S.A. Corporation Fixed Inductors TFM252012ALVA3R3MTAA

Description
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM252012ALVA3R3MTAATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM252012ALVA3R3MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM252012ALVA3R3MTAACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 3.3Uh, Thin Film, 2.2A Rohs Compliant Tdk - 78AH2305 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Thin Film, 2.2A Rohs Compliant Tdk
78AH2305
Inductor, 3.3Uh, Thin Film, 2.2A Rohs Compliant Tdk 78AH2305
INDUCTOR, 3.3UH, THIN FILM, 2.2A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, THIN FILM, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM252012ALVA3R3MTAATR-ND 78AH2305
Product Name Fixed Inductors Inductor, 3.3Uh, Thin Film, 2.2A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226C680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details