220nH Shielded Thin Film Inductor 6.7A 13mOhm Max 1008 (2520 Metric)
220nH Shielded Thin Film Inductor 6.7A 13mOhm Max 1008 (2520 Metric)
220nH Shielded Thin Film Inductor 6.7A 13mOhm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: TFM-ALMA
Package: Tape & Reel (TR) 、Cut Tape (CT)
Type: Thin Film
Operating Temperature: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: 1008 (2520 Metric)
Drive Voltage (Max Rds On, Min Rds On): 1008
FIXED IND 220NH 6.7A 13 MOHM SMD Product overview: TFM252012ALMAR22MTAA
FIXED IND 220NH 6.7A 13 MOHM SMD
INDUCTOR, AEC-Q200, 0.22UH, 1008, 8.5A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-181487-6-ND | 71-TFM252012ALMAR22MTAA | TFM252012ALMAR22MTAA | 69AH2968 | |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes -Fixed Inductors | SMD 6.7A 13 MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 0.22Uh, 1008, 8.5A Rohs Compliant Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Thin Film | Metal | Metal | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |