TDK U.S.A. Corporation Fixed Inductors TFM201610ALVA1R5MTAA

Description
1.5µH Shielded Thin Film Inductor 2.6A 110mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Thin Film Inductor 2.6A 110mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM201610ALVA1R5MTAATR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 2.6A 110mOhm Max 0806 (2016 Metric)

1.5µH Shielded Thin Film Inductor 2.6A 110mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201610ALVA1R5MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 2.6A 110mOhm Max 0806 (2016 Metric)

1.5µH Shielded Thin Film Inductor 2.6A 110mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201610ALVA1R5MTAACT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 2.6A 110mOhm Max 0806 (2016 Metric)

1.5µH Shielded Thin Film Inductor 2.6A 110mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-TFM201610ALVA1R5MTAATR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details