2.2µH Shielded Thin Film Inductor 1.1A 282mOhm Max 0805 (2012 Metric)
2.2µH Shielded Thin Film Inductor 1.1A 282mOhm Max 0805 (2012 Metric)
2.2µH Shielded Thin Film Inductor 1.1A 282mOhm Max 0805 (2012 Metric)
1.1A 2.2uH ±20% 1.2A 282mΩ 0805 Inductors (SMD) ROHS
INDUCTORS FOR POWER CIRCUITS, AU
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-TFM201210ALMA2R2MTAADKR-ND | TFM201210ALMA2R2MTAA | TFM201210ALMA2R2MTAA |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Thin Film | Metal | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |