TDK U.S.A. Corporation Fixed Inductors TFM201208BLD-R33MTCA

Description
330nH Shielded Thin Film Inductor 4A 32mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Shielded Thin Film Inductor 4A 32mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM201208BLD-R33MTCATR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Thin Film Inductor 4A 32mOhm Max 0805 (2012 Metric)

330nH Shielded Thin Film Inductor 4A 32mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLD-R33MTCADKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Thin Film Inductor 4A 32mOhm Max 0805 (2012 Metric)

330nH Shielded Thin Film Inductor 4A 32mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLD-R33MTCACT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Thin Film Inductor 4A 32mOhm Max 0805 (2012 Metric)

330nH Shielded Thin Film Inductor 4A 32mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors TFM201208BLD-R33MTCA
INDUCTORS FOR POWER CIRCUITS, TH

INDUCTORS FOR POWER CIRCUITS, TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM201208BLD-R33MTCATR-ND TFM201208BLD-R33MTCA
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 1879812-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
2 suppliers
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers