TDK-Lambda Americas Inc., High Power Division Filter, Common Mode, 10V, 100Ma, 0302, Full Reel; Dc Current Rating Tdk TCE0806G-900-2P

Description
FILTER, COMMON MODE, 10V, 100mA, 0302, FULL REEL; DC Current Rating:100mA; Inductance:-; Product Range:TCE Series; Impedance:90ohm; Inductor Case / Package:-; Product Length:-; Product Width:-; Product Height:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 10V, 100mA, 0302, FULL REEL; DC Current Rating:100mA; Inductance:-; Product Range:TCE Series; Impedance:90ohm; Inductor Case / Package:-; Product Length:-; Product Width:-; Product Height:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 10V, 100Ma, 0302, Full Reel; Dc Current Rating Tdk - 45W5468 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 10V, 100Ma, 0302, Full Reel; Dc Current Rating Tdk
45W5468
Filter, Common Mode, 10V, 100Ma, 0302, Full Reel; Dc Current Rating Tdk 45W5468
FILTER, COMMON MODE, 10V, 100mA, 0302, FULL REEL; DC Current Rating:100mA; Inductance:-; Product Range:TCE Series; Impedance:90ohm; Inductor Case / Package:-; Product Length:-; Product Width:-; Product Height:-; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 10V, 100mA, 0302, FULL REEL; DC Current Rating:100mA; Inductance:-; Product Range:TCE Series; Impedance:90ohm; Inductor Case / Package:-; Product Length:-; Product Width:-; Product Height:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45W5468
Product Name Filter, Common Mode, 10V, 100Ma, 0302, Full Reel; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1741-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details