TDK-LAMBDA CORPORATION
SWS5024 -- POWER SUPPLY; 85 TO 265 VAC/120 TO 370 VDC; 24 V; 2.1 A (MAX.); 47 TO 63 HZ
TDK-Lambda Corporation
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 2.1 A (Max.); 47 to 63 Hz
SWS5024
Description
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
Description
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
Suppliers
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 2.1 A (Max.); 47 to 63 Hz
70176876
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
- Low Cost
- Conforms to EN61000-3 (PFC)
- Universal Input 85-264 VAC
- Input Immunity to EN61000-4
- UL/CSA/EN60950 and CE Mark
- Low Profile Cases
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
70176876 |
|
Product Name
|
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 2.1 A (Max.); 47 to 63 Hz |
|
Features
|
Power Factor Correction
|
Unlock Full Specs
to access all available technical data
Similar Products
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Applications
Analytical
DC Output Voltage
5000.0 volts
DC Output Current
2.50E-4 to 0.0050 amps
View Details
Form Factor
Board Mount
Operating Temperature
-20 C (-4 F)
Regulatory Compliance
RoHS Compliant
View Details