TDK Corporation Kits - Inductor Kits SPMXX20-LR-KIT

Description
Win Source Part Number: 1243334-SPMXX20-LR-K IT Category: Kits>Inductor Kits Series: SPM-LR Package: Book Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Metal Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: Q11632630 Quantity: 140 Pieces (14 Values - 10 Each) Inductance Range: 470nH ~ 10µH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243334-SPMXX20-LR-K IT Category: Kits>Inductor Kits Series: SPM-LR Package: Book Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Metal Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: Q11632630 Quantity: 140 Pieces (14 Values - 10 Each) Inductance Range: 470nH ~ 10µH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243334-SPMXX20-LR-KIT
Kits - Inductor Kits 1243334-SPMXX20-LR-KIT
Win Source Part Number: 1243334-SPMXX20-LR-K IT Category: Kits>Inductor Kits Series: SPM-LR Package: Book Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Metal Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: Q11632630 Quantity: 140 Pieces (14 Values - 10 Each) Inductance Range: 470nH ~ 10µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243334-SPMXX20-LR-KIT
Category: Kits>Inductor Kits
Series: SPM-LR
Package: Book
Shielding: Shielded
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Metal
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: Q11632630
Quantity: 140 Pieces (14 Values - 10 Each)
Inductance Range: 470nH ~ 10µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
Inductor and Choke - 655-SPMXX20-LR-KIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
655-SPMXX20-LR-KIT
Inductor and Choke 655-SPMXX20-LR-KIT
SPM-LR 2.0MM HEIGHT PWR IND KIT Product overview: SPMXX20-LR-KIT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SPMXX20-LR-KIT can be used for catalog matching and distributor lookup.

SPM-LR 2.0MM HEIGHT PWR IND KIT Product overview: SPMXX20-LR-KIT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SPMXX20-LR-KIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243334-SPMXX20-LR-KIT 655-SPMXX20-LR-KIT
Product Name Kits - Inductor Kits Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.1uH 150MHz Inductor and Choke - 71-0603CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details