TDK U.S.A. Corporation Fixed Inductors SPM7054VT-2R2M-D

Description
2.2µH Shielded Wirewound Inductor 12A 8.14mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 12A 8.14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM7054VT-2R2M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 12A 8.14mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 12A 8.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-2R2M-DCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 12A 8.14mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 12A 8.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-2R2M-DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 12A 8.14mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 12A 8.14mOhm Max Nonstandard

Buy Now Datasheet
Pow Inductor, Aec-Q200, 2.2Uh, Shld, 19A Rohs Compliant Tdk - 29AK8055 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 2.2Uh, Shld, 19A Rohs Compliant Tdk
29AK8055
Pow Inductor, Aec-Q200, 2.2Uh, Shld, 19A Rohs Compliant Tdk 29AK8055
POW INDUCTOR, AEC-Q200, 2.2UH, SHLD, 19A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 2.2UH, SHLD, 19A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM7054VT-2R2M-DDKR-ND 29AK8055
Product Name Fixed Inductors Pow Inductor, Aec-Q200, 2.2Uh, Shld, 19A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details