TDK U.S.A. Corporation Fixed Inductors SPM7054VC-6R8M-D

Description
6.8µH Shielded Wirewound Inductor 7.5A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 7.5A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM7054VC-6R8M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 7.5A 24mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 7.5A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-6R8M-DCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 7.5A 24mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 7.5A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-6R8M-DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 7.5A 24mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 7.5A 24mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 11.5A Tdk - 62AK4221 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 11.5A Tdk
62AK4221
Power Inductor, 6.8Uh, Shielded, 11.5A Tdk 62AK4221
POWER INDUCTOR, 6.8UH, SHIELDED, 11.5A

POWER INDUCTOR, 6.8UH, SHIELDED, 11.5A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM7054VC-6R8M-DDKR-ND 62AK4221
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 11.5A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers