TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM6550T-R68M-HZ

Description
680nH Shielded Wirewound Inductor 25.2A 3.74mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 25.2A 3.74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180115-2-ND
Fixed Inductors 445-180115-2-ND
680nH Shielded Wirewound Inductor 25.2A 3.74mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 25.2A 3.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180115-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180115-1-ND
Fixed Inductors 445-180115-1-ND
680nH Shielded Wirewound Inductor 25.2A 3.74mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 25.2A 3.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180115-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180115-6-ND
Fixed Inductors 445-180115-6-ND
680nH Shielded Wirewound Inductor 25.2A 3.74mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 25.2A 3.74mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, Shielded, 25.2A Rohs Compliant Tdk - 66AH7136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 25.2A Rohs Compliant Tdk
66AH7136
Inductor, 0.68Uh, Shielded, 25.2A Rohs Compliant Tdk 66AH7136
INDUCTOR, 0.68UH, SHIELDED, 25.2A ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, SHIELDED, 25.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180115-2-ND 66AH7136
Product Name Fixed Inductors Inductor, 0.68Uh, Shielded, 25.2A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details