TDK U.S.A. Corporation SMD 47UH 2.1A 0.229OHM Inductor and Choke SPM6545VT-470M-D

Description
FIXED IND 47UH 2.1A 0.229OHM SMD Product overview: SPM6545VT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.1A, 0.229OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.1A, 0.229OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-470M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 2.1A 0.229OHM SMD Product overview: SPM6545VT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.1A, 0.229OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.1A, 0.229OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-470M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 2.1A 0.229OHM Inductor and Choke - 71-SPM6545VT-470M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.1A 0.229OHM Inductor and Choke
71-SPM6545VT-470M-D
SMD 47UH 2.1A 0.229OHM Inductor and Choke 71-SPM6545VT-470M-D
FIXED IND 47UH 2.1A 0.229OHM SMD Product overview: SPM6545VT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.1A, 0.229OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.1A, 0.229OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-470M-D can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.1A 0.229OHM SMD Product overview: SPM6545VT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.1A, 0.229OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.1A, 0.229OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-470M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SPM6545VT-470M-DTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 2.1A 229mOhm Nonstandard

47µH Shielded Wirewound Inductor 2.1A 229mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-470M-DCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 2.1A 229mOhm Nonstandard

47µH Shielded Wirewound Inductor 2.1A 229mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-470M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 2.1A 229mOhm Nonstandard

47µH Shielded Wirewound Inductor 2.1A 229mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272509-SPM6545VT-470M-D
Inductors, Coils, Chokes - Fixed Inductors 1272509-SPM6545VT-470M-D
Win Source Part Number: 1272509-SPM6545VT-47 0M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 229mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.276" L x 0.256" W (7.00mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM6545VT-470M-D TR,445-SPM6545VT-470 M-DCT,445-SPM6545VT- 470M-DDKR Current - Saturation (Isat): 4.2A

Win Source Part Number: 1272509-SPM6545VT-470M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 229mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.276" L x 0.256" W (7.00mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM6545VT-470M-DTR,445-SPM6545VT-470M-DCT,445-SPM6545VT-470M-DDKR
Current - Saturation (Isat): 4.2A

Buy Now Datasheet
Fixed Inductors - SPM6545VT-470M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6545VT-470M-D
Fixed Inductors SPM6545VT-470M-D
FIXED IND 47UH 2.1A 0.229OHM SMD

FIXED IND 47UH 2.1A 0.229OHM SMD

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 47Uh, Shld, 4.2A Rohs Compliant Tdk - 29AK8046 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 47Uh, Shld, 4.2A Rohs Compliant Tdk
29AK8046
Pow Inductor, Aec-Q200, 47Uh, Shld, 4.2A Rohs Compliant Tdk 29AK8046
POW INDUCTOR, AEC-Q200, 47UH, SHLD, 4.2A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 47UH, SHLD, 4.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM6545VT-470M-D 445-SPM6545VT-470M-DTR-ND 1272509-SPM6545VT-470M-D SPM6545VT-470M-D 29AK8046
Product Name SMD 47UH 2.1A 0.229OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Pow Inductor, Aec-Q200, 47Uh, Shld, 4.2A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal Composite
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers