TDK U.S.A. Corporation Fixed Inductors SPM6545VT-330M-D

Description
33µH Shielded Wirewound Inductor 2.7A 132mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.7A 132mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM6545VT-330M-DTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.7A 132mOhm Nonstandard

33µH Shielded Wirewound Inductor 2.7A 132mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-330M-DCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.7A 132mOhm Nonstandard

33µH Shielded Wirewound Inductor 2.7A 132mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-330M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.7A 132mOhm Nonstandard

33µH Shielded Wirewound Inductor 2.7A 132mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272514-SPM6545VT-330M-D
Inductors, Coils, Chokes - Fixed Inductors 1272514-SPM6545VT-330M-D
Win Source Part Number: 1272514-SPM6545VT-33 0M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 132mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.276" L x 0.256" W (7.00mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM6545VT-330M-D TR,445-SPM6545VT-330 M-DDKR,445-SPM6545VT -330M-DCT Current - Saturation (Isat): 3.2A

Win Source Part Number: 1272514-SPM6545VT-330M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 132mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.276" L x 0.256" W (7.00mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM6545VT-330M-DTR,445-SPM6545VT-330M-DDKR,445-SPM6545VT-330M-DCT
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
SMD 33UH 2.7A 0.132OHM Inductor and Choke - 71-SPM6545VT-330M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.7A 0.132OHM Inductor and Choke
71-SPM6545VT-330M-D
SMD 33UH 2.7A 0.132OHM Inductor and Choke 71-SPM6545VT-330M-D
FIXED IND 33UH 2.7A 0.132OHM SMD Product overview: SPM6545VT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.7A, 0.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.7A, 0.132OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-330M-D can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.7A 0.132OHM SMD Product overview: SPM6545VT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.7A, 0.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.7A, 0.132OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-330M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM6545VT-330M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6545VT-330M-D
Fixed Inductors SPM6545VT-330M-D
FIXED IND 33UH 2.7A 0.132OHM SMD

FIXED IND 33UH 2.7A 0.132OHM SMD

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 33Uh, Shld, 4.4A Rohs Compliant Tdk - 29AK8044 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 33Uh, Shld, 4.4A Rohs Compliant Tdk
29AK8044
Pow Inductor, Aec-Q200, 33Uh, Shld, 4.4A Rohs Compliant Tdk 29AK8044
POW INDUCTOR, AEC-Q200, 33UH, SHLD, 4.4A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 33UH, SHLD, 4.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM6545VT-330M-DTR-ND 1272514-SPM6545VT-330M-D 71-SPM6545VT-330M-D SPM6545VT-330M-D 29AK8044
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 2.7A 0.132OHM Inductor and Choke Fixed Inductors Pow Inductor, Aec-Q200, 33Uh, Shld, 4.4A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers