TDK U.S.A. Corporation 1UH 13.3A 0.0056OHM Inductor and Choke SPM6545VT-1R0M-D

Description
FIXED IND 1UH 13.3A 0.0056OHM SM Product overview: SPM6545VT-1R0M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 13.3A, 0.0056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 13.3A, 0.0056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-1R0M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 13.3A 0.0056OHM SM Product overview: SPM6545VT-1R0M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 13.3A, 0.0056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 13.3A, 0.0056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-1R0M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1UH 13.3A 0.0056OHM Inductor and Choke - 71-SPM6545VT-1R0M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1UH 13.3A 0.0056OHM Inductor and Choke
71-SPM6545VT-1R0M-D
1UH 13.3A 0.0056OHM Inductor and Choke 71-SPM6545VT-1R0M-D
FIXED IND 1UH 13.3A 0.0056OHM SM Product overview: SPM6545VT-1R0M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 13.3A, 0.0056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 13.3A, 0.0056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-1R0M-D can be used for catalog matching and distributor lookup.

FIXED IND 1UH 13.3A 0.0056OHM SM Product overview: SPM6545VT-1R0M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 13.3A, 0.0056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 13.3A, 0.0056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-1R0M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SPM6545VT-1R0M-DTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 13.3A 5.6mOhm Nonstandard

1µH Shielded Wirewound Inductor 13.3A 5.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-1R0M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 13.3A 5.6mOhm Nonstandard

1µH Shielded Wirewound Inductor 13.3A 5.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-1R0M-DCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 13.3A 5.6mOhm Nonstandard

1µH Shielded Wirewound Inductor 13.3A 5.6mOhm Nonstandard

Buy Now Datasheet
Pow Inductor, Aec-Q200, 1Uh, Shld, 23.9A Rohs Compliant Tdk - 29AK8037 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 1Uh, Shld, 23.9A Rohs Compliant Tdk
29AK8037
Pow Inductor, Aec-Q200, 1Uh, Shld, 23.9A Rohs Compliant Tdk 29AK8037
POW INDUCTOR, AEC-Q200, 1UH, SHLD, 23.9A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 1UH, SHLD, 23.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM6545VT-1R0M-D 445-SPM6545VT-1R0M-DTR-ND 29AK8037
Product Name 1UH 13.3A 0.0056OHM Inductor and Choke Fixed Inductors Pow Inductor, Aec-Q200, 1Uh, Shld, 23.9A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers