TDK U.S.A. Corporation Fixed Inductors SPM6545VT-100M-D

Description
10µH Shielded Wirewound Inductor 4.3A 52.3mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 4.3A 52.3mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM6545VT-100M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 4.3A 52.3mOhm Nonstandard

10µH Shielded Wirewound Inductor 4.3A 52.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-100M-DCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 4.3A 52.3mOhm Nonstandard

10µH Shielded Wirewound Inductor 4.3A 52.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-100M-DTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 4.3A 52.3mOhm Nonstandard

10µH Shielded Wirewound Inductor 4.3A 52.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM6545VT-100M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6545VT-100M-D
Fixed Inductors SPM6545VT-100M-D
FIXED IND 10UH 4.3A 0.0523OHM SM

FIXED IND 10UH 4.3A 0.0523OHM SM

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 10Uh, Shld, 9.6A Rohs Compliant Tdk - 29AK8039 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 10Uh, Shld, 9.6A Rohs Compliant Tdk
29AK8039
Pow Inductor, Aec-Q200, 10Uh, Shld, 9.6A Rohs Compliant Tdk 29AK8039
POW INDUCTOR, AEC-Q200, 10UH, SHLD, 9.6A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 10UH, SHLD, 9.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM6545VT-100M-DDKR-ND SPM6545VT-100M-D 29AK8039
Product Name Fixed Inductors Fixed Inductors Pow Inductor, Aec-Q200, 10Uh, Shld, 9.6A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers