TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM6530T-1R0M-HZ

Description
1µH Shielded Wirewound Inductor 14.4A 7.81mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 14.4A 7.81mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180103-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180103-6-ND
Fixed Inductors 445-180103-6-ND
1µH Shielded Wirewound Inductor 14.4A 7.81mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 14.4A 7.81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180103-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180103-1-ND
Fixed Inductors 445-180103-1-ND
1µH Shielded Wirewound Inductor 14.4A 7.81mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 14.4A 7.81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180103-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180103-2-ND
Fixed Inductors 445-180103-2-ND
1µH Shielded Wirewound Inductor 14.4A 7.81mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 14.4A 7.81mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 14.4A 7.81MOHM Inductor and Choke - 71-SPM6530T-1R0M-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 14.4A 7.81MOHM Inductor and Choke
71-SPM6530T-1R0M-HZ
SMD 1UH 14.4A 7.81MOHM Inductor and Choke 71-SPM6530T-1R0M-HZ
FIXED IND 1UH 14.4A 7.81MOHM SMD Product overview: SPM6530T-1R0M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 14.4A, 7.81MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 14.4A, 7.81MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-1R0M-HZ can be used for catalog matching and distributor lookup.

FIXED IND 1UH 14.4A 7.81MOHM SMD Product overview: SPM6530T-1R0M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 14.4A, 7.81MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 14.4A, 7.81MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-1R0M-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM6530T-1R0M-HZ
934871-SPM6530T-1R0M-HZ
Fixed Inductors - SPM6530T-1R0M-HZ 934871-SPM6530T-1R0M-HZ
Manufacturer: TDK Corporation Win Source Part Number: 934871-SPM6530T-1R0M -HZ Series: SPM-HZ Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 7.81mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180103-6, 445-180103-2, 445-180103-1

Manufacturer: TDK Corporation
Win Source Part Number: 934871-SPM6530T-1R0M-HZ
Series: SPM-HZ
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 7.81mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-180103-6, 445-180103-2, 445-180103-1

Buy Now
Inductor, 1Uh, Shielded, 14.4A Rohs Compliant Tdk - 66AH7127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 14.4A Rohs Compliant Tdk
66AH7127
Inductor, 1Uh, Shielded, 14.4A Rohs Compliant Tdk 66AH7127
INDUCTOR, 1UH, SHIELDED, 14.4A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 14.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SPM6530T-1R0M-HZ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6530T-1R0M-HZ
Fixed Inductors SPM6530T-1R0M-HZ
FIXED IND 1UH 14.4A 7.81MOHM SMD

FIXED IND 1UH 14.4A 7.81MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180103-6-ND 71-SPM6530T-1R0M-HZ 934871-SPM6530T-1R0M-HZ 66AH7127 SPM6530T-1R0M-HZ
Product Name Fixed Inductors SMD 1UH 14.4A 7.81MOHM Inductor and Choke Fixed Inductors - SPM6530T-1R0M-HZ Inductor, 1Uh, Shielded, 14.4A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details