TDK U.S.A. Corporation Fixed Inductors SPM5030VT-R33M-D

Description
330nH Shielded Wirewound Inductor 14.2A 4.2mOhm Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 14.2A 4.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM5030VT-R33M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 14.2A 4.2mOhm Nonstandard

330nH Shielded Wirewound Inductor 14.2A 4.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM5030VT-R33M-DTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 14.2A 4.2mOhm Nonstandard

330nH Shielded Wirewound Inductor 14.2A 4.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM5030VT-R33M-DCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 14.2A 4.2mOhm Nonstandard

330nH Shielded Wirewound Inductor 14.2A 4.2mOhm Nonstandard

Buy Now Datasheet
Pow Inductor, Aec-Q200, 330Nh, Shld/24.9A Rohs Compliant Tdk - 29AK8028 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 330Nh, Shld/24.9A Rohs Compliant Tdk
29AK8028
Pow Inductor, Aec-Q200, 330Nh, Shld/24.9A Rohs Compliant Tdk 29AK8028
POW INDUCTOR, AEC-Q200, 330NH, SHLD/24.9A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 330NH, SHLD/24.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM5030VT-R33M-DDKR-ND 29AK8028
Product Name Fixed Inductors Pow Inductor, Aec-Q200, 330Nh, Shld/24.9A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details