1.5µH Shielded Wirewound Inductor 7.9A 14.1mOhm Nonstandard
1.5µH Shielded Wirewound Inductor 7.9A 14.1mOhm Nonstandard
FIXED IND 1.5UH 7.9A 14.1 MOHM
POW INDUCTOR, AEC-Q200, 1.5UH, SHLD/12.7A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-SPM5030VT-1R5M-DCT-ND | 29AK8032 |
| Product Name | Fixed Inductors | Pow Inductor, Aec-Q200, 1.5Uh, Shld/12.7A Rohs Compliant Tdk |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |