TDK-Lambda Americas Inc., High Power Division SMD 3.3UH 6A 29.48MOHM Inductor and Choke SPM5030T-3R3M

Description
FIXED IND 3.3UH 6A 29.48MOHM SMD Product overview: SPM5030T-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 29.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 29.48MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 6A 29.48MOHM SMD Product overview: SPM5030T-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 29.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 29.48MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 6A 29.48MOHM Inductor and Choke - 71-SPM5030T-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 6A 29.48MOHM Inductor and Choke
71-SPM5030T-3R3M
SMD 3.3UH 6A 29.48MOHM Inductor and Choke 71-SPM5030T-3R3M
FIXED IND 3.3UH 6A 29.48MOHM SMD Product overview: SPM5030T-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 29.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 29.48MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6A 29.48MOHM SMD Product overview: SPM5030T-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 29.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 29.48MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-180358-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180358-1-ND
Fixed Inductors 445-180358-1-ND
3.3µH Shielded Wirewound Inductor 6A 29.48mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6A 29.48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180358-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180358-6-ND
Fixed Inductors 445-180358-6-ND
3.3µH Shielded Wirewound Inductor 6A 29.48mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6A 29.48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180358-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180358-2-ND
Fixed Inductors 445-180358-2-ND
3.3µH Shielded Wirewound Inductor 6A 29.48mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6A 29.48mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984720-SPM5030T-3R3M
Inductors, Coils, Chokes - Fixed Inductors 984720-SPM5030T-3R3M
Win Source Part Number: 984720-SPM5030T-3R3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM5030 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 29.48mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-180358-6,445-180 358-1,445-180358-2 Current - Saturation (Isat): 4.3A

Win Source Part Number: 984720-SPM5030T-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM5030
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 29.48mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-180358-6,445-180358-1,445-180358-2
Current - Saturation (Isat): 4.3A

Buy Now
Fixed Inductors - SPM5030T-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5030T-3R3M
Fixed Inductors SPM5030T-3R3M
FIXED IND 3.3UH 6A 29.48MOHM SMD

FIXED IND 3.3UH 6A 29.48MOHM SMD

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 6A Rohs Compliant Tdk - 66AH7123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 6A Rohs Compliant Tdk
66AH7123
Inductor, 3.3Uh, Shielded, 6A Rohs Compliant Tdk 66AH7123
INDUCTOR, 3.3UH, SHIELDED, 6A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM5030T-3R3M 445-180358-1-ND 984720-SPM5030T-3R3M SPM5030T-3R3M 66AH7123
Product Name SMD 3.3UH 6A 29.48MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 3.3Uh, Shielded, 6A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers