TDK-Lambda Americas Inc., High Power Division 1UH 10.1A 11.44MOHM Inductor and Choke SPM5030T-1R0M

Description
FIXED IND 1UH 10.1A 11.44MOHM SM Product overview: SPM5030T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 10.1A, 11.44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 10.1A, 11.44MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 10.1A 11.44MOHM SM Product overview: SPM5030T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 10.1A, 11.44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 10.1A, 11.44MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1UH 10.1A 11.44MOHM Inductor and Choke - 71-SPM5030T-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1UH 10.1A 11.44MOHM Inductor and Choke
71-SPM5030T-1R0M
1UH 10.1A 11.44MOHM Inductor and Choke 71-SPM5030T-1R0M
FIXED IND 1UH 10.1A 11.44MOHM SM Product overview: SPM5030T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 10.1A, 11.44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 10.1A, 11.44MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 10.1A 11.44MOHM SM Product overview: SPM5030T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 10.1A, 11.44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 10.1A, 11.44MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15785-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15785-2-ND
Fixed Inductors 445-15785-2-ND
1µH Shielded Wirewound Inductor 10.1A 11.44mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 10.1A 11.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15785-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15785-1-ND
Fixed Inductors 445-15785-1-ND
1µH Shielded Wirewound Inductor 10.1A 11.44mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 10.1A 11.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15785-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15785-6-ND
Fixed Inductors 445-15785-6-ND
1µH Shielded Wirewound Inductor 10.1A 11.44mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 10.1A 11.44mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 1Uh, 10.1A, 20%; Inductance Tdk - 95AC0143 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1Uh, 10.1A, 20%; Inductance Tdk
95AC0143
Inductor, Shld, 1Uh, 10.1A, 20%; Inductance Tdk 95AC0143
INDUCTOR, SHLD, 1UH, 10.1A, 20%; Inductance:1µH; RMS Current (Irms):10.1A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:SPM Series; DC Resistance Max:0.01144ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHLD, 1UH, 10.1A, 20%; Inductance:1µH; RMS Current (Irms):10.1A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:SPM Series; DC Resistance Max:0.01144ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SPM5030T-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5030T-1R0M
Fixed Inductors SPM5030T-1R0M
FIXED IND 1UH 10.1A 11.44MOHM SM

FIXED IND 1UH 10.1A 11.44MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM5030T-1R0M 445-15785-2-ND 95AC0143 SPM5030T-1R0M
Product Name 1UH 10.1A 11.44MOHM Inductor and Choke Fixed Inductors Inductor, Shld, 1Uh, 10.1A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers