TDK Corporation Inductors, Coils, Chokes - Fixed Inductors SPM5015T-3R3M-LR

Description
Win Source Part Number: 1130412-SPM5015T-3R3 M-LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 82.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174491-2,445-174 491-1,445-174491-6 Current - Saturation (Isat): 4.4A
Request a Quote Datasheet
Description
Win Source Part Number: 1130412-SPM5015T-3R3 M-LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 82.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174491-2,445-174 491-1,445-174491-6 Current - Saturation (Isat): 4.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1130412-SPM5015T-3R3M-LR
Inductors, Coils, Chokes - Fixed Inductors 1130412-SPM5015T-3R3M-LR
Win Source Part Number: 1130412-SPM5015T-3R3 M-LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 82.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174491-2,445-174 491-1,445-174491-6 Current - Saturation (Isat): 4.4A

Win Source Part Number: 1130412-SPM5015T-3R3M-LR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 82.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174491-2,445-174491-1,445-174491-6
Current - Saturation (Isat): 4.4A

Buy Now
Fixed Inductors - 445-174491-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174491-1-ND
Fixed Inductors 445-174491-1-ND
3.3µH Shielded Wirewound Inductor 3.5A 82.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 82.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174491-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174491-6-ND
Fixed Inductors 445-174491-6-ND
3.3µH Shielded Wirewound Inductor 3.5A 82.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 82.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174491-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174491-2-ND
Fixed Inductors 445-174491-2-ND
3.3µH Shielded Wirewound Inductor 3.5A 82.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 82.5mOhm Max Nonstandard

Buy Now Datasheet
3.3UH 3.5A 82.5MOHM Inductor and Choke - 71-SPM5015T-3R3M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.5A 82.5MOHM Inductor and Choke
71-SPM5015T-3R3M-LR
3.3UH 3.5A 82.5MOHM Inductor and Choke 71-SPM5015T-3R3M-LR
FIXED IND 3.3UH 3.5A 82.5MOHM SM Product overview: SPM5015T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 82.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 82.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-3R3M-LR can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.5A 82.5MOHM SM Product overview: SPM5015T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 82.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 82.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-3R3M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Wirewound, 3.3Uh, 3.5A, 20%; Inductance Tdk - 84Y6597 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 3.3Uh, 3.5A, 20%; Inductance Tdk
84Y6597
Inductor, Wirewound, 3.3Uh, 3.5A, 20%; Inductance Tdk 84Y6597
INDUCTOR, WIREWOUND, 3.3UH, 3.5A, 20%; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:SPM-LR Series; DC Resistance Max:0.0825ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 3.3UH, 3.5A, 20%; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:SPM-LR Series; DC Resistance Max:0.0825ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SPM5015T-3R3M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5015T-3R3M-LR
Fixed Inductors SPM5015T-3R3M-LR
FIXED IND 3.3UH 3.5A 82.5MOHM SM

FIXED IND 3.3UH 3.5A 82.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130412-SPM5015T-3R3M-LR 445-174491-1-ND 71-SPM5015T-3R3M-LR 84Y6597 SPM5015T-3R3M-LR
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 3.3UH 3.5A 82.5MOHM Inductor and Choke Inductor, Wirewound, 3.3Uh, 3.5A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details