TDK U.S.A. Corporation
Fixed Inductors
SPM5012T-3R3M-CA02
Description
3.3µH Inductor
Request a Quote
Email Supplier
Datasheet
Description
3.3µH Inductor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
SPM5012T-3R3M-CA02-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Core Material
|
Drum Core, Wirewound
|
|
Configuration
|
Fixed
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
15 microH
DCR
0.3000 ohms
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details