1µH Shielded Wirewound Inductor 4.1A 44mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 4.1A 44mOhm Max Nonstandard
TDK SPM5012T-1R0M Surface Mount Inductor
TDK SPM5012T-1R0M Surface Mount Inductor
Manufacturer: TDK Corporation
Win Source Part Number: 897122-SPM5012T-1R0M
Series: SPM
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Shielded Wirewound Inductor 4.1 A 44mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15783-1, 445-15783-2, 445-15783-6
FIXED IND 1UH 4.1A 44 MOHM SMD Product overview: SPM5012T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.1A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.1A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-1R0M can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-15783-1-ND | 8319450 | 897122-SPM5012T-1R0M | 71-SPM5012T-1R0M |
| Product Name | Fixed Inductors | Surface Mount Inductors | Fixed Inductors - SPM5012T-1R0M | SMD 1UH 4.1A 44 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Core Material | Drum Core, Wirewound | Metallic magnetic | Metal | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |