TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM4030T-R60M

Description
600nH Shielded Wirewound Inductor 11A 7.81mOhm Max Nonstandard
Request a Quote Datasheet
Description
600nH Shielded Wirewound Inductor 11A 7.81mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175208-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175208-2-ND
Fixed Inductors 445-175208-2-ND
600nH Shielded Wirewound Inductor 11A 7.81mOhm Max Nonstandard

600nH Shielded Wirewound Inductor 11A 7.81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175208-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175208-6-ND
Fixed Inductors 445-175208-6-ND
600nH Shielded Wirewound Inductor 11A 7.81mOhm Max Nonstandard

600nH Shielded Wirewound Inductor 11A 7.81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175208-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175208-1-ND
Fixed Inductors 445-175208-1-ND
600nH Shielded Wirewound Inductor 11A 7.81mOhm Max Nonstandard

600nH Shielded Wirewound Inductor 11A 7.81mOhm Max Nonstandard

Buy Now Datasheet
SMD 11A 7.81MOHM Inductor and Choke - 71-SPM4030T-R60M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11A 7.81MOHM Inductor and Choke
71-SPM4030T-R60M
SMD 11A 7.81MOHM Inductor and Choke 71-SPM4030T-R60M
FIXED IND 600NH 11A 7.81MOHM SMD Product overview: SPM4030T-R60M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 7.81MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 7.81MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-R60M can be used for catalog matching and distributor lookup.

FIXED IND 600NH 11A 7.81MOHM SMD Product overview: SPM4030T-R60M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 7.81MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 7.81MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-R60M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272642-SPM4030T-R60M
Inductors, Coils, Chokes - Fixed Inductors 1272642-SPM4030T-R60M
Win Source Part Number: 1272642-SPM4030T-R60 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 600 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 7.81mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-175208-6,445-175 208-2,445-175208-1 Current - Saturation (Isat): 5.6A

Win Source Part Number: 1272642-SPM4030T-R60M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 600 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 7.81mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-175208-6,445-175208-2,445-175208-1
Current - Saturation (Isat): 5.6A

Buy Now
Inductor, 0.6Uh, Shielded, 11A Rohs Compliant Tdk - 66AH7114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.6Uh, Shielded, 11A Rohs Compliant Tdk
66AH7114
Inductor, 0.6Uh, Shielded, 11A Rohs Compliant Tdk 66AH7114
INDUCTOR, 0.6UH, SHIELDED, 11A ROHS COMPLIANT: YES

INDUCTOR, 0.6UH, SHIELDED, 11A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175208-2-ND 71-SPM4030T-R60M 1272642-SPM4030T-R60M 66AH7114
Product Name Fixed Inductors SMD 11A 7.81MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 0.6Uh, Shielded, 11A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details