TDK Corporation 3.3UH 3.5A 74.3MOHM Inductor and Choke SPM4020T-3R3M-LR

Description
FIXED IND 3.3UH 3.5A 74.3MOHM SM Product overview: SPM4020T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 74.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 74.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-3R3M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 3.5A 74.3MOHM SM Product overview: SPM4020T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 74.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 74.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-3R3M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 3.5A 74.3MOHM Inductor and Choke - 71-SPM4020T-3R3M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.5A 74.3MOHM Inductor and Choke
71-SPM4020T-3R3M-LR
3.3UH 3.5A 74.3MOHM Inductor and Choke 71-SPM4020T-3R3M-LR
FIXED IND 3.3UH 3.5A 74.3MOHM SM Product overview: SPM4020T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 74.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 74.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-3R3M-LR can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.5A 74.3MOHM SM Product overview: SPM4020T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 74.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 74.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-3R3M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
965322-SPM4020T-3R3M-LR
Inductors, Coils, Chokes - Fixed Inductors 965322-SPM4020T-3R3M-LR
Win Source Part Number: 965322-SPM4020T-3R3M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 74.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Alternative Parts (Cross-Reference): SPM5020T-3R3M-LR; SPM5020T-3R3M; NRS8030T3R3MJGJ; NRS8030T3R3MJGJV; SRP4020TA-3R3M; FDSD0420-H-3R3M=P3; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174476-1,445-174 476-2,445-174476-6 Current - Saturation (Isat): 5A

Win Source Part Number: 965322-SPM4020T-3R3M-LR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 74.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Alternative Parts (Cross-Reference): SPM5020T-3R3M-LR; SPM5020T-3R3M; NRS8030T3R3MJGJ; NRS8030T3R3MJGJV; SRP4020TA-3R3M; FDSD0420-H-3R3M=P3;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174476-1,445-174476-2,445-174476-6
Current - Saturation (Isat): 5A

Buy Now Datasheet
Fixed Inductors - 445-174476-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174476-2-ND
Fixed Inductors 445-174476-2-ND
3.3µH Shielded Wirewound Inductor 3.5A 74.3mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 74.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174476-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174476-6-ND
Fixed Inductors 445-174476-6-ND
3.3µH Shielded Wirewound Inductor 3.5A 74.3mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 74.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174476-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174476-1-ND
Fixed Inductors 445-174476-1-ND
3.3µH Shielded Wirewound Inductor 3.5A 74.3mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 74.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM4020T-3R3M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4020T-3R3M-LR
Fixed Inductors SPM4020T-3R3M-LR
FIXED IND 3.3UH 3.5A 74.3MOHM SM

FIXED IND 3.3UH 3.5A 74.3MOHM SM

Supplier's Site Datasheet
Inductor, Wirewound, 3.3Uh, 3.5A, 20%; Inductance Tdk - 84Y6582 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 3.3Uh, 3.5A, 20%; Inductance Tdk
84Y6582
Inductor, Wirewound, 3.3Uh, 3.5A, 20%; Inductance Tdk 84Y6582
INDUCTOR, WIREWOUND, 3.3UH, 3.5A, 20%; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SPM-LR Series; DC Resistance Max:0.0743ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 3.3UH, 3.5A, 20%; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SPM-LR Series; DC Resistance Max:0.0743ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM4020T-3R3M-LR 965322-SPM4020T-3R3M-LR 445-174476-2-ND SPM4020T-3R3M-LR 84Y6582
Product Name 3.3UH 3.5A 74.3MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, Wirewound, 3.3Uh, 3.5A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 94.5 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details